Anatech Electronics, Inc.
70MHz SAW BPF
AM70S217
Description
70MHz SAW BPF
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
70MHz SAW BPF
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM70S217 |
|
Product Name
|
70MHz SAW BPF |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
70 MHz
|
|
Bandwidth
|
7400 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2619 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
18000 MHz
Bandwidth
4.00E6 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2467 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1999 MHz
Bandwidth
12000 kHz
View Details