Anatech Electronics, Inc. 70 MHz Crystal Band Pass Filter AM70CR359

Description
70 MHz Crystal Band Pass Filter
Request a Quote
Description
70 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Crystal Band Pass Filter - AM70CR359 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Crystal Band Pass Filter
AM70CR359
70 MHz Crystal Band Pass Filter AM70CR359
70 MHz Crystal Band Pass Filter

70 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70CR359
Product Name 70 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 70 MHz
Bandwidth 8000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
2370-2380 MHz Cavity Filter - AB2375B999 - Anatech Electronics, Inc.
Specs
Fc 2375 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
5650-5835 MHz Cavity Band Pass Filter - AB5742B1170 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5742 MHz
Bandwidth 185000 kHz
View Details