Anatech Electronics, Inc. 70 MHz Band Pass Crystal Filter AM70CR347

Description
70 MHz Band Pass Crystal Filter
Request a Quote
Description
70 MHz Band Pass Crystal Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
70 MHz Band Pass Crystal Filter - AM70CR347 - Anatech Electronics, Inc.
Garfield, NJ, United States
70 MHz Band Pass Crystal Filter
AM70CR347
70 MHz Band Pass Crystal Filter AM70CR347
70 MHz Band Pass Crystal Filter

70 MHz Band Pass Crystal Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM70CR347
Product Name 70 MHz Band Pass Crystal Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 70 MHz
Bandwidth 21 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B1114 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 20000 kHz
View Details
2350 MHz Cavity Band Pass Filter - AB2350B1247 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 100000 kHz
View Details
2483.778 -2500.278 MHz Cavity Band Pass Filter - AB2492B1218 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2492 MHz
Bandwidth 16500 kHz
View Details
1717-1827.5 MHz Cavity Band Pass Filter - AB1772B1033 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1772 MHz
Bandwidth 110500 kHz
View Details