Anatech Electronics, Inc. 707 MHz Ceramic Band Pass Filter AM707B1237

Description
707 MHz Ceramic Band Pass Filter
Request a Quote
Description
707 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
707 MHz Ceramic Band Pass Filter - AM707B1237 - Anatech Electronics, Inc.
Garfield, NJ, United States
707 MHz Ceramic Band Pass Filter
AM707B1237
707 MHz Ceramic Band Pass Filter AM707B1237
707 MHz Ceramic Band Pass Filter

707 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM707B1237
Product Name 707 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 707 MHz
Bandwidth 9000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1960 MHz Cavity Band Pass Filter - AB1960B664 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1960 MHz
Bandwidth 60000 kHz
View Details
4450-5150 MHz Cavity Band Pass Filter - AB4800B1002 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4800 MHz
Bandwidth 700000 kHz
View Details
1848 MHz Cavity Band Pass Filter - AB1848B819 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1848 MHz
Bandwidth 2000 kHz
View Details
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details