Anatech Electronics, Inc. 7050 MHz Ceramic Band Pass Filter AM7050B1492

Description
7050 MHz Ceramic Band Pass Filter
Request a Quote
Description
7050 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
7050 MHz Ceramic Band Pass Filter - AM7050B1492 - Anatech Electronics, Inc.
Garfield, NJ, United States
7050 MHz Ceramic Band Pass Filter
AM7050B1492
7050 MHz Ceramic Band Pass Filter AM7050B1492
7050 MHz Ceramic Band Pass Filter

7050 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM7050B1492
Product Name 7050 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 7050 MHz
Bandwidth 350000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3700 MHz Cavity Band Pass Filter - AB3700B1344 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1341 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details
5550 MHz WiFi Cavity Filter - AB5550B542 - Anatech Electronics, Inc.
Specs
Fc 5550 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
1650 MHz Cavity Band Pass Filter - AB1650B864 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 32000 kHz
View Details