Anatech Electronics, Inc. 69.007 MHz Crystal Band Pass Filter AM69CR306

Description
69.007 MHz Crystal Band Pass Filter
Request a Quote
Description
69.007 MHz Crystal Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
69.007 MHz Crystal Band Pass Filter - AM69CR306 - Anatech Electronics, Inc.
Garfield, NJ, United States
69.007 MHz Crystal Band Pass Filter
AM69CR306
69.007 MHz Crystal Band Pass Filter AM69CR306
69.007 MHz Crystal Band Pass Filter

69.007 MHz Crystal Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM69CR306
Product Name 69.007 MHz Crystal Band Pass Filter
Filter Type Bandpass
Filter Design Crystal Filter
Fc 69.01 MHz
Bandwidth 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5555 MHz WiFi Cavity Filter - AB5555B1052 - Anatech Electronics, Inc.
Specs
Fc 5555 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
5590 MHz WiFi Cavity Filter - AB5590B567 - Anatech Electronics, Inc.
Specs
Fc 5590 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details