Anatech Electronics, Inc. 680 MHz Ceramic Band Pass Filter AM680B1505

Description
680 MHz Ceramic Band Pass Filter
Request a Quote
Description
680 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
680 MHz Ceramic Band Pass Filter - AM680B1505 - Anatech Electronics, Inc.
Garfield, NJ, United States
680 MHz Ceramic Band Pass Filter
AM680B1505
680 MHz Ceramic Band Pass Filter AM680B1505
680 MHz Ceramic Band Pass Filter

680 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM680B1505
Product Name 680 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 680 MHz
Bandwidth 44000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4944 MHz Cavity Band Pass Filter - AB4944B966 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4944 MHz
Bandwidth 50000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B640 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
5200-5400 MHz Cavity Band Pass Filter - AB5300B926 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5300 MHz
Bandwidth 200000 kHz
View Details
2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details