Anatech Electronics, Inc. 65 MHz IF Saw Filter 29 MHz Bandwidth AM65S756

Description
65 MHz IF Saw Filter 29 MHz Bandwidth
Request a Quote
Description
65 MHz IF Saw Filter 29 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
65 MHz IF Saw Filter 29 MHz Bandwidth - AM65S756 - Anatech Electronics, Inc.
Garfield, NJ, United States
65 MHz IF Saw Filter 29 MHz Bandwidth
AM65S756
65 MHz IF Saw Filter 29 MHz Bandwidth AM65S756
65 MHz IF Saw Filter 29 MHz Bandwidth

65 MHz IF Saw Filter 29 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM65S756
Product Name 65 MHz IF Saw Filter 29 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 65 MHz
Bandwidth 29990 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5490 MHz WiFi Cavity Filter - AB5490B550 - Anatech Electronics, Inc.
Specs
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
View Details
2512.5 MHz Cavity Band Pass Filter - AB2512B1270 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2512 MHz
Bandwidth 50000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
1950-1965 MHz PCS Band Pass Filter - AB1957B796 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1957 MHz
Bandwidth 5000 kHz
View Details