Anatech Electronics, Inc. 64.8MHz CRYSTAL Band Pass FILTER AM64R8CR555

Description
64.8MHz CRYSTAL Band Pass FILTER
Request a Quote
Description
64.8MHz CRYSTAL Band Pass FILTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64.8MHz CRYSTAL Band Pass FILTER - AM64R8CR555 - Anatech Electronics, Inc.
Garfield, NJ, United States
64.8MHz CRYSTAL Band Pass FILTER
AM64R8CR555
64.8MHz CRYSTAL Band Pass FILTER AM64R8CR555
64.8MHz CRYSTAL Band Pass FILTER

64.8MHz CRYSTAL Band Pass FILTER

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM64R8CR555
Product Name 64.8MHz CRYSTAL Band Pass FILTER
Filter Type Bandpass
Filter Design Crystal Filter
Fc 64.8 MHz
Bandwidth 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B1123 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 34000 kHz
View Details
1885-1985 MHz Cavity Band Pass Filter - AB1935B1217 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1935 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details