Anatech Electronics, Inc. 64.8MHz CRYSTAL Band Pass FILTER AM64R8CR546

Description
64.8MHz CRYSTAL Band Pass FILTER
Request a Quote
Description
64.8MHz CRYSTAL Band Pass FILTER
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
64.8MHz CRYSTAL Band Pass FILTER - AM64R8CR546 - Anatech Electronics, Inc.
Garfield, NJ, United States
64.8MHz CRYSTAL Band Pass FILTER
AM64R8CR546
64.8MHz CRYSTAL Band Pass FILTER AM64R8CR546
64.8MHz CRYSTAL Band Pass FILTER

64.8MHz CRYSTAL Band Pass FILTER

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM64R8CR546
Product Name 64.8MHz CRYSTAL Band Pass FILTER
Filter Type Bandpass
Filter Design Crystal Filter
Fc 64.8 MHz
Bandwidth 20 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2412 MHz Cavity Band Pass Filter - AB2412B498 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2412 MHz
Bandwidth 11000 kHz
View Details
4925 MHz Cavity Bandpass Filter - AB4925B1317-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4925 MHz
Bandwidth 150000 kHz
View Details
5805 MHz Cavity Band Pass Filter - AB5805B746 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5805 MHz
Bandwidth 20000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details