Anatech Electronics, Inc. 640 MHz Ceramic Bandpass Filter AM640B1747

Description
640 MHz Ceramic Bandpass Filter
Request a Quote
Description
640 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
640 MHz Ceramic Bandpass Filter - AM640B1747 - Anatech Electronics, Inc.
Garfield, NJ, United States
640 MHz Ceramic Bandpass Filter
AM640B1747
640 MHz Ceramic Bandpass Filter AM640B1747
640 MHz Ceramic Bandpass Filter

640 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM640B1747
Product Name 640 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 640 MHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2097B1349 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 12000 kHz
View Details
2367 MHz Cavity Band Pass Filter - AB2367B925 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2367 MHz
Bandwidth 22000 kHz
View Details
1780 MHz Cavity Band Pass Filter - AB1780B1205 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1780 MHz
Bandwidth 115000 kHz
View Details
10250 MHz Cavity Band Pass Filter with SMA (F) connectors - AB10250B1083-S - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details