Anatech Electronics, Inc. 640 MHz Ceramic Band Pass Filter AM640B1506

Description
640 MHz Ceramic Band Pass Filter
Request a Quote
Description
640 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
640 MHz Ceramic Band Pass Filter - AM640B1506 - Anatech Electronics, Inc.
Garfield, NJ, United States
640 MHz Ceramic Band Pass Filter
AM640B1506
640 MHz Ceramic Band Pass Filter AM640B1506
640 MHz Ceramic Band Pass Filter

640 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM640B1506
Product Name 640 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 640 MHz
Bandwidth 340000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
View Details
5540 MHz WiFi Cavity Filter - AB5540B956 - Anatech Electronics, Inc.
Specs
Fc 5540 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
2200-2300 MHz Cavity Band Pass Filter - AB2250B1212 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2250 MHz
Bandwidth 100000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2042B1113 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2042 MHz
Bandwidth 34000 kHz
View Details