Anatech Electronics, Inc. 640 MHz Ceramic Band Pass Filter AM640B1135

Description
640 MHz Ceramic Band Pass Filter
Request a Quote
Description
640 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
640 MHz Ceramic Band Pass Filter - AM640B1135 - Anatech Electronics, Inc.
Garfield, NJ, United States
640 MHz Ceramic Band Pass Filter
AM640B1135
640 MHz Ceramic Band Pass Filter AM640B1135
640 MHz Ceramic Band Pass Filter

640 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM640B1135
Product Name 640 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 640 MHz
Bandwidth 20000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2476 MHz WiF Filter - AB2476B536 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Fc 2476 MHz
Bandwidth 22000 kHz
Insertion Loss 3 dB
View Details
16 GHz Cavity Band Pass Filter - AB16000B673 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 16000 MHz
Bandwidth 3.00E6 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
2375.5 MHz Cavity Band Pass Filter - AB2375B915 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2372 MHz
Bandwidth 25000 kHz
View Details