Anatech Electronics, Inc. 6350 MHz Mono Block Ceramic Band Pass Filter AM6350B1044

Description
6350 MHz Mono Block Ceramic Band Pass Filter
Request a Quote
Description
6350 MHz Mono Block Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6350 MHz Mono Block Ceramic Band Pass Filter - AM6350B1044 - Anatech Electronics, Inc.
Garfield, NJ, United States
6350 MHz Mono Block Ceramic Band Pass Filter
AM6350B1044
6350 MHz Mono Block Ceramic Band Pass Filter AM6350B1044
6350 MHz Mono Block Ceramic Band Pass Filter

6350 MHz Mono Block Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6350B1044
Product Name 6350 MHz Mono Block Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6350 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1735-1760 MHz Cavity Band Pass Filter - AB1747B596 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1747 MHz
Bandwidth 25000 kHz
View Details
5200 MHz Cavity Band Pass Filter - AB5200B739 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5200 MHz
Bandwidth 40000 kHz
View Details
2490 MHz Cavity Band Pass Filter - AB2490B721 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 11000 kHz
View Details
2350 Cavity Band Pass Filter with N-F connectors - AB2350B1160-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details