Anatech Electronics, Inc. 6300 MHz Ceramic Band Pass Filter AM6300B1129

Description
6300 MHz Ceramic Band Pass Filter for C Band Applications
Request a Quote
Description
6300 MHz Ceramic Band Pass Filter for C Band Applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6300 MHz Ceramic Band Pass Filter - AM6300B1129 - Anatech Electronics, Inc.
Garfield, NJ, United States
6300 MHz Ceramic Band Pass Filter
AM6300B1129
6300 MHz Ceramic Band Pass Filter AM6300B1129
6300 MHz Ceramic Band Pass Filter for C Band Applications

6300 MHz Ceramic Band Pass Filter for C Band Applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM6300B1129
Product Name 6300 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 6300 MHz
Bandwidth 480000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2140 MHz Cavity Band Pass Filter - AB2140B1032 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
350 MHz Cavity Band Pass Filter - AB350B1335 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 350 MHz
Bandwidth 260000 kHz
View Details
WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details