Anatech Electronics, Inc.
62.5 MHz IF SAW Filter
AM62S770
Description
62.5 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
62.5 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM62S770 |
|
Product Name
|
62.5 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
62.5 MHz
|
|
Bandwidth
|
19850 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2350 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
14100 MHz
Bandwidth
800000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2237 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1200 MHz
Bandwidth
400000 kHz
View Details