Anatech Electronics, Inc. 2495 MHz Cavity Band Pass Filter AB2495B784

Description
2495 MHz Cavity Band Pass Filter
Request a Quote
Description
2495 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
2495 MHz Cavity Band Pass Filter - AB2495B784 - Anatech Electronics, Inc.
Garfield, NJ, United States
2495 MHz Cavity Band Pass Filter
AB2495B784
2495 MHz Cavity Band Pass Filter AB2495B784
2495 MHz Cavity Band Pass Filter

2495 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB2495B784
Product Name 2495 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 2495 MHz
Bandwidth 22000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2472B1096 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2472 MHz
Bandwidth 12000 kHz
View Details
5470-5725 MHz Cavity Band Pass Filter - AB5597B986 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5597 MHz
Bandwidth 255000 kHz
View Details
2033.5 MHz Cavity Band Pass Filter - AB2033B694 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 20000 kHz
View Details