Anatech Electronics, Inc. 62 MHz IF Saw Filter 19 MHz Bandwidth AM62S755

Description
62 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote
Description
62 MHz IF Saw Filter 19 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
62 MHz IF Saw Filter 19 MHz Bandwidth - AM62S755 - Anatech Electronics, Inc.
Garfield, NJ, United States
62 MHz IF Saw Filter 19 MHz Bandwidth
AM62S755
62 MHz IF Saw Filter 19 MHz Bandwidth AM62S755
62 MHz IF Saw Filter 19 MHz Bandwidth

62 MHz IF Saw Filter 19 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM62S755
Product Name 62 MHz IF Saw Filter 19 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 62.5 MHz
Bandwidth 19100 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1687.5 -1862.5MHz Cavity Band Pass Filter - AB1775B1235 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1775 MHz
Bandwidth 175000 kHz
View Details
5510 MHz WiFi Cavity Filter - AB5510B551 - Anatech Electronics, Inc.
Specs
Fc 5510 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
5470 MHz Cavity Band Pass Filter - AB5470B1060 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5470 MHz
Bandwidth 20000 kHz
View Details