Anatech Electronics, Inc. 60 MHz SAW Band Pass Filter AM60S840

Description
60 MHz SAW Band Pass Filter
Request a Quote
Description
60 MHz SAW Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
60 MHz SAW Band Pass Filter - AM60S840 - Anatech Electronics, Inc.
Garfield, NJ, United States
60 MHz SAW Band Pass Filter
AM60S840
60 MHz SAW Band Pass Filter AM60S840
60 MHz SAW Band Pass Filter

60 MHz SAW Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM60S840
Product Name 60 MHz SAW Band Pass Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 60 MHz
Bandwidth 10110 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2073B1122 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 20000 kHz
View Details
2222 MHz WiFi Cavity Band Pass Filter - AB2222B979 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2222 MHz
Bandwidth 22000 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filters - AB3475B646 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3475 MHz
Bandwidth 25000 kHz
View Details