Anatech Electronics, Inc. 5850 MHz Ceramic Band Pass Filter AM5850B1443

Description
5850 MHz Ceramic Band Pass Filter
Request a Quote
Description
5850 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5850 MHz Ceramic Band Pass Filter - AM5850B1443 - Anatech Electronics, Inc.
Garfield, NJ, United States
5850 MHz Ceramic Band Pass Filter
AM5850B1443
5850 MHz Ceramic Band Pass Filter AM5850B1443
5850 MHz Ceramic Band Pass Filter

5850 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5850B1443
Product Name 5850 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5850 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
14625 MHz Cavity Band Pass Filter - AB14625B1152 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14625 MHz
Bandwidth 1.75E6 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B687 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details
2037.5 MHz Cavity Band Pass Filter - AB2037B695 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details