Anatech Electronics, Inc. 5800 MHz Ceramic Band Pass Filter AM5800B482

Description
5800 MHz Ceramic Band Pass Filter for WiFi 5.8GHz Communication
Request a Quote
Description
5800 MHz Ceramic Band Pass Filter for WiFi 5.8GHz Communication
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5800 MHz Ceramic Band Pass Filter - AM5800B482 - Anatech Electronics, Inc.
Garfield, NJ, United States
5800 MHz Ceramic Band Pass Filter
AM5800B482
5800 MHz Ceramic Band Pass Filter AM5800B482
5800 MHz Ceramic Band Pass Filter for WiFi 5.8GHz Communication

5800 MHz Ceramic Band Pass Filter for WiFi 5.8GHz Communication

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5800B482
Product Name 5800 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5800 MHz
Bandwidth 150000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3500 MHz Cavity Band Pass Filter - AB3500B1074 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3500 MHz
Bandwidth 1.00E6 kHz
View Details
1445-1530 MHz Cavity Band Pass Filter - AB1487B933 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1488 MHz
Bandwidth 85000 kHz
View Details
950-1700 MHz Cavity Band Pass Filter with SMA-F connectors - AB1325B1178-SF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1325 MHz
Bandwidth 750000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details