Anatech Electronics, Inc.
567 KHz Crystal Filter
AM567CR238
Description
567 KHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
567 KHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM567CR238 |
|
Product Name
|
567 KHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
0.5670 MHz
|
|
Bandwidth
|
1.5 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2338 MHz
Bandwidth
19200 kHz
View Details
Anatech Electronics, Inc.
Fc
2044 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5500 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
34000 kHz
View Details