Anatech Electronics, Inc.
55.20MHz IF SAW Filter
AM55S766
Description
55.20MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
55.20MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM55S766 |
|
Product Name
|
55.20MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
55.2 MHz
|
|
Bandwidth
|
4060 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2272 MHz
Bandwidth
22000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2068 MHz
Bandwidth
20000 kHz
View Details
Anatech Electronics, Inc.
Fc
2355 MHz
Bandwidth
10000 kHz
Insertion Loss
1 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2462 MHz
Bandwidth
17000 kHz
View Details