Anatech Electronics, Inc. 55 MHz IF Saw Filter 9 MHz Bandwidth AM55S747

Description
55 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote
Description
55 MHz IF Saw Filter 9 MHz Bandwidth
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
55 MHz IF Saw Filter 9 MHz Bandwidth - AM55S747 - Anatech Electronics, Inc.
Garfield, NJ, United States
55 MHz IF Saw Filter 9 MHz Bandwidth
AM55S747
55 MHz IF Saw Filter 9 MHz Bandwidth AM55S747
55 MHz IF Saw Filter 9 MHz Bandwidth

55 MHz IF Saw Filter 9 MHz Bandwidth

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM55S747
Product Name 55 MHz IF Saw Filter 9 MHz Bandwidth
Filter Type Bandpass
Filter Design Saw Filter
Fc 55 MHz
Bandwidth 9920 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2422 MHz Cavity Band Pass Filter - AB2422B573 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2422 MHz
Bandwidth 17000 kHz
View Details
14225 MHz Cavity Band Pass Filter - AB14225B1151 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14225 MHz
Bandwidth 550000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2475B632 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2476 MHz
Bandwidth 12000 kHz
View Details
2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details