Anatech Electronics, Inc. 5550 MHz Ceramic Band Pass Filter AM5550B1645

Description
5550 MHz Ceramic Band Pass Filter
Request a Quote
Description
5550 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5550 MHz Ceramic Band Pass Filter - AM5550B1645 - Anatech Electronics, Inc.
Garfield, NJ, United States
5550 MHz Ceramic Band Pass Filter
AM5550B1645
5550 MHz Ceramic Band Pass Filter AM5550B1645
5550 MHz Ceramic Band Pass Filter

5550 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5550B1645
Product Name 5550 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5550 MHz
Bandwidth 302000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi 2441.5 MHz Cavity Band Pass Filter - AB2441B512 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2442 MHz
Bandwidth 66000 kHz
View Details
10250 MHz Cavity Band Pass Filter - AB10250B1083 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 10250 MHz
Bandwidth 700000 kHz
View Details
4950 MHz Cavity Band Pass Filter - AB4950B935 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4950 MHz
Bandwidth 10000 kHz
View Details
1850-1865 MHz Cavity Band Pass Filter with N-F connectors - AB1857B789-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1857 MHz
Bandwidth 15000 kHz
View Details