Anatech Electronics, Inc. 5455 MHz Ceramic Band Pass Filter AM5455B1620

Description
5455 MHz Ceramic Band Pass Filter
Request a Quote
Description
5455 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5455 MHz Ceramic Band Pass Filter - AM5455B1620 - Anatech Electronics, Inc.
Garfield, NJ, United States
5455 MHz Ceramic Band Pass Filter
AM5455B1620
5455 MHz Ceramic Band Pass Filter AM5455B1620
5455 MHz Ceramic Band Pass Filter

5455 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5455B1620
Product Name 5455 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5455 MHz
Bandwidth 100000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1160 MHz Cavity Band Pass Filter - AB1160B514 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 54000 kHz
View Details
5480 MHz WiFi Cavity Filter - AB5480B953 - Anatech Electronics, Inc.
Specs
Fc 5480 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details
WiFi Band Pass Filter - AB2436B513 - Anatech Electronics, Inc.
Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details
2067.5 MHz Cavity Band Pass Filter - AB2067B624 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2068 MHz
Bandwidth 12000 kHz
View Details