Anatech Electronics, Inc. 5450 MHz Ceramic Band Pass Filter AM5450B1263

Description
5450 MHz Ceramic Band Pass Filter
Request a Quote
Description
5450 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5450 MHz Ceramic Band Pass Filter - AM5450B1263 - Anatech Electronics, Inc.
Garfield, NJ, United States
5450 MHz Ceramic Band Pass Filter
AM5450B1263
5450 MHz Ceramic Band Pass Filter AM5450B1263
5450 MHz Ceramic Band Pass Filter

5450 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5450B1263
Product Name 5450 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5450 MHz
Bandwidth 200000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
4994 MHz Cavity Band Pass Filter - AB4994B965 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4994 MHz
Bandwidth 50000 kHz
View Details
5900 MHz Cavity Band Pass Filter - AB5900B1312 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5900 MHz
Bandwidth 60000 kHz
View Details
5560 MHz WiFi Cavity Filter - AB5560B957 - Anatech Electronics, Inc.
Specs
Fc 5560 MHz
Bandwidth 20000 kHz
Insertion Loss 1.75 dB
View Details