Anatech Electronics, Inc. 520 MHz Ceramic Band Pass Filter AM520B1554

Description
520 MHz Ceramic Band Pass Filter
Request a Quote
Description
520 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
520 MHz Ceramic Band Pass Filter - AM520B1554 - Anatech Electronics, Inc.
Garfield, NJ, United States
520 MHz Ceramic Band Pass Filter
AM520B1554
520 MHz Ceramic Band Pass Filter AM520B1554
520 MHz Ceramic Band Pass Filter

520 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM520B1554
Product Name 520 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 520 MHz
Bandwidth 25000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1600 MHz Cavity Band Pass Filter - AB1600B902 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1600 MHz
Bandwidth 50000 kHz
View Details
3700 MHz Cavity Band Pass Filter - AB3700B590 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3700 MHz
Bandwidth 200000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B733 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details