Anatech Electronics, Inc. 5000 MHz Ceramic Band Pass Filter AM5000B1696

Description
5000 MHz Ceramic Band Pass Filter
Request a Quote
Description
5000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Ceramic Band Pass Filter - AM5000B1696 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Ceramic Band Pass Filter
AM5000B1696
5000 MHz Ceramic Band Pass Filter AM5000B1696
5000 MHz Ceramic Band Pass Filter

5000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5000B1696
Product Name 5000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5000 MHz
Bandwidth 700000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1690 MHz Cavity Band Pass Filter - AB1690B865 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1690 MHz
Bandwidth 32000 kHz
View Details
2140 MHz Band 1 downlink LTE Band Pass Filter - AB2140B987 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 60000 kHz
View Details
2140 MHz Cavity Band Pass Filter - AB2140B1259 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 59600 kHz
View Details
WiFi Cavity Band Pass Filter - AB2016B1106 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 20000 kHz
View Details