Anatech Electronics, Inc. 5000 MHz Ceramic Band Pass Filter AM5000B1695

Description
5000 MHz Ceramic Band Pass Filter
Request a Quote
Description
5000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Ceramic Band Pass Filter - AM5000B1695 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Ceramic Band Pass Filter
AM5000B1695
5000 MHz Ceramic Band Pass Filter AM5000B1695
5000 MHz Ceramic Band Pass Filter

5000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5000B1695
Product Name 5000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5000 MHz
Bandwidth 640000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

3430 MHz Cavity Band Pass Filter - AB3430B840 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3430 MHz
Bandwidth 10000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details
2350-2360 MHz Cavity Filter - AB2355B992 - Anatech Electronics, Inc.
Specs
Fc 2355 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2450 MHz Cavity Band Pass Filter - AB2450B1056 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2450 MHz
Bandwidth 11000 kHz
View Details