Anatech Electronics, Inc. 5000 MHz Ceramic Band Pass Filter AM5000B1141

Description
5000 MHz Ceramic Band Pass Filter
Request a Quote
Description
5000 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5000 MHz Ceramic Band Pass Filter - AM5000B1141 - Anatech Electronics, Inc.
Garfield, NJ, United States
5000 MHz Ceramic Band Pass Filter
AM5000B1141
5000 MHz Ceramic Band Pass Filter AM5000B1141
5000 MHz Ceramic Band Pass Filter

5000 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM5000B1141
Product Name 5000 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 5000 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

4432 MHz WiFi Cavity Filter - AB4432B680 - Anatech Electronics, Inc.
Specs
Fc 4432 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
View Details
1650 MHz Cavity Band Pass Filter - AB1650B518 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1650 MHz
Bandwidth 20000 kHz
View Details
2300 MHz Cavity Band Pass Filter with N-F connectors - AB2300B1273-NF - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2300 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B625 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details