Anatech Electronics, Inc. 491 MHz CDMA 450 F-Band, RF-Tx Saw Filter AM491S502

Description
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Request a Quote
Description
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter - AM491S502 - Anatech Electronics, Inc.
Garfield, NJ, United States
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
AM491S502
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter AM491S502
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter

491 MHz CDMA 450 F-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM491S502
Product Name 491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 491 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2016B1107 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2016 MHz
Bandwidth 34000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
5320 MHz Cavity Band Pass Filter - AB5320B1277 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5320 MHz
Bandwidth 60000 kHz
View Details