Anatech Electronics, Inc. 491 MHz CDMA 450 F-Band, RF-Tx Saw Filter AM491S153

Description
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Request a Quote
Description
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter - AM491S153 - Anatech Electronics, Inc.
Garfield, NJ, United States
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
AM491S153
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter AM491S153
491 MHz CDMA 450 F-Band, RF-Tx Saw Filter

491 MHz CDMA 450 F-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM491S153
Product Name 491 MHz CDMA 450 F-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 491 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details
4897.5-5102.5 MHz Cavity Filter - AB5000B1258 - Anatech Electronics, Inc.
Specs
Fc 5000 MHz
Bandwidth 205000 kHz
Insertion Loss 3 dB
View Details
2593 MHz Cavity Band Pass Filter - AB2593B779 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2593 MHz
Bandwidth 10000 kHz
View Details