Anatech Electronics, Inc. 467 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM467S500

Description
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote
Description
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter - AM467S500 - Anatech Electronics, Inc.
Garfield, NJ, United States
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
AM467S500
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM467S500
467 MHz CDMA 450 G-Band, RF-Tx Saw Filter

467 MHz CDMA 450 G-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM467S500
Product Name 467 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 468 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2061B623 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 12000 kHz
View Details
3730-3770 MHz Cavity Band Pass Filter - AB3750B1063 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3750 MHz
Bandwidth 40000 kHz
View Details
2200-2230 MHz Cavity Band Pass Filter - AB2215B909 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2215 MHz
Bandwidth 30000 kHz
View Details
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details