Anatech Electronics, Inc.
465 MHz Saw Filter
AM465S922
Description
465 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
465 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM465S922 |
|
Product Name
|
465 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
465 MHz
|
|
Bandwidth
|
5000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1795 MHz
Insertion Loss
1.5 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2050 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
10010 MHz
Bandwidth
320000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1370 MHz
Bandwidth
20000 kHz
View Details