Anatech Electronics, Inc. 4650 MHz Ceramic Band Pass Filter AM4650B1220

Description
4650 MHz Ceramic Band Pass Filter
Request a Quote
Description
4650 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4650 MHz Ceramic Band Pass Filter - AM4650B1220 - Anatech Electronics, Inc.
Garfield, NJ, United States
4650 MHz Ceramic Band Pass Filter
AM4650B1220
4650 MHz Ceramic Band Pass Filter AM4650B1220
4650 MHz Ceramic Band Pass Filter

4650 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4650B1220
Product Name 4650 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4650 MHz
Bandwidth 500000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
View Details
2370 MHz Cavity Band Pass Filter - AB2370B867 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2370 MHz
Bandwidth 40000 kHz
View Details
2050.5 MHz Cavity Band Pass Filter - AB2050B686 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details