Anatech Electronics, Inc. 5800 MHz Cavity Band Pass Filter AB5800B772

Description
5800 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5800 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5800 MHz Cavity Band Pass Filter - AB5800B772 - Anatech Electronics, Inc.
Garfield, NJ, United States
5800 MHz Cavity Band Pass Filter
AB5800B772
5800 MHz Cavity Band Pass Filter AB5800B772
5800 MHz Cavity Band Pass Filter for WIFI

5800 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5800B772
Product Name 5800 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5800 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

4363 MHz Cavity Band Pass Filter - AB4363B921 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4363 MHz
Bandwidth 150000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2073B641 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2074 MHz
Bandwidth 12000 kHz
View Details
1.3 GHz Cavity Band Pass Filter - AB1300B469 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1300 MHz
Bandwidth 20000 kHz
View Details
4700 MHz Cavity Band Pass Filter - AB4700B526 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4700 MHz
Bandwidth 120000 kHz
View Details