Anatech Electronics, Inc. 462 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM462S150

Description
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote
Description
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter - AM462S150 - Anatech Electronics, Inc.
Garfield, NJ, United States
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
AM462S150
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter AM462S150
462 MHz CDMA 450 C-Band, RF-Tx Saw Filter

462 MHz CDMA 450 C-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM462S150
Product Name 462 MHz CDMA 450 C-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 462 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1842 MHz Cavity Band Pass Filter - AB1842B752 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1842 MHz
Bandwidth 75000 kHz
View Details
5350 MHz Cavity Band Pass Filter - AB5350B1158 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5350 MHz
Bandwidth 500000 kHz
View Details
2.5-2.7 GHz Cavity Band Pass Filter - AB2600B530 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 200000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2140B722 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2140 MHz
Bandwidth 20000 kHz
View Details