Anatech Electronics, Inc. 458 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM457S483

Description
458 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote
Description
458 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
458 MHz CDMA 450 G-Band, RF-Tx Saw Filter - AM457S483 - Anatech Electronics, Inc.
Garfield, NJ, United States
458 MHz CDMA 450 G-Band, RF-Tx Saw Filter
AM457S483
458 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM457S483
458 MHz CDMA 450 G-Band, RF-Tx Saw Filter

458 MHz CDMA 450 G-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM457S483
Product Name 458 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 458 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

19895-20005 MHz Cavity Band Pass Filter - AB19950B1070 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 19950 MHz
Bandwidth 110000 kHz
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
4810 MHz Cavity Band Pass Filter - AB4810B968 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4810 MHz
Bandwidth 50000 kHz
View Details