Anatech Electronics, Inc. 457 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM457S144

Description
457 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote
Description
457 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
457 MHz CDMA 450 G-Band, RF-Tx Saw Filter - AM457S144 - Anatech Electronics, Inc.
Garfield, NJ, United States
457 MHz CDMA 450 G-Band, RF-Tx Saw Filter
AM457S144
457 MHz CDMA 450 G-Band, RF-Tx Saw Filter AM457S144
457 MHz CDMA 450 G-Band, RF-Tx Saw Filter

457 MHz CDMA 450 G-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM457S144
Product Name 457 MHz CDMA 450 G-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 458 MHz
Bandwidth 4800 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1895-1910 MHz PCS Band Pass Filter - AB1902B791 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 15000 kHz
View Details
14100 MHz Cavity Band Pass Filter - AB14100B1150 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 14100 MHz
Bandwidth 800000 kHz
View Details
4512 MHz Cavity Band Pass Filter - AB4512B1058 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4512 MHz
Bandwidth 225000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2458B631 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2458 MHz
Bandwidth 34000 kHz
View Details