Anatech Electronics, Inc.
455 MHz Saw Filter
AM455S140
Description
455 MHz Saw Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
455 MHz Saw Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM455S140 |
|
Product Name
|
455 MHz Saw Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
455 MHz
|
|
Bandwidth
|
5000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2110 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2436 MHz
Bandwidth
70000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
3525 MHz
Bandwidth
85000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
5590 MHz
Bandwidth
10000 kHz
View Details