Anatech Electronics, Inc. 3530 MHz Cavity Band Pass Filter AB3530B842

Description
3530 MHz Cavity Band Pass Filter
Request a Quote
Description
3530 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3530 MHz Cavity Band Pass Filter - AB3530B842 - Anatech Electronics, Inc.
Garfield, NJ, United States
3530 MHz Cavity Band Pass Filter
AB3530B842
3530 MHz Cavity Band Pass Filter AB3530B842
3530 MHz Cavity Band Pass Filter

3530 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3530B842
Product Name 3530 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

2310-2320 MHz Cavity Filter - AB2315B994 - Anatech Electronics, Inc.
Specs
Fc 2315 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2337.5 MHz Cavity Band Pass Filter - AB2337B1007 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2338 MHz
Bandwidth 19200 kHz
View Details
5225 MHz Cavity Band Pass Filter - AB5225B1319 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5225 MHz
Bandwidth 150000 kHz
View Details
2557.5 MHz Cavity Band Pass Filter - AB2557B1336 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2558 MHz
Bandwidth 95000 kHz
View Details