Anatech Electronics, Inc.
455KHz Crystal Filter
AM455CR181
Description
455KHz Crystal Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
455KHz Crystal Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM455CR181 |
|
Product Name
|
455KHz Crystal Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Crystal Filter
|
|
Fc
|
0.4550 MHz
|
|
Bandwidth
|
0.2000 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Fc
5490 MHz
Bandwidth
10000 kHz
Insertion Loss
1.75 dB
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1485 MHz
Bandwidth
40000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
12000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
2098 MHz
Bandwidth
20000 kHz
View Details