Anatech Electronics, Inc. 4550 MHz Ceramic Bandpass Filter AM4550B1741

Description
4550 MHz Ceramic Bandpass Filter
Request a Quote
Description
4550 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4550 MHz Ceramic Bandpass Filter - AM4550B1741 - Anatech Electronics, Inc.
Garfield, NJ, United States
4550 MHz Ceramic Bandpass Filter
AM4550B1741
4550 MHz Ceramic Bandpass Filter AM4550B1741
4550 MHz Ceramic Bandpass Filter

4550 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4550B1741
Product Name 4550 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4550 MHz
Bandwidth 300000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2350 Cavity Band Pass Filter - AB2350B1204 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 320000 kHz
View Details
1175 MHz Cavity Band Pass Filter - AB1175B1271 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1175 MHz
Bandwidth 50000 kHz
View Details
5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2033B618 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 12000 kHz
View Details