Anatech Electronics, Inc. 18000 MHz Cavity Band Pass Filter AB18000B1147

Description
18000 MHz Cavity Band Pass Filter
Request a Quote
Description
18000 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
18000 MHz Cavity Band Pass Filter - AB18000B1147 - Anatech Electronics, Inc.
Garfield, NJ, United States
18000 MHz Cavity Band Pass Filter
AB18000B1147
18000 MHz Cavity Band Pass Filter AB18000B1147
18000 MHz Cavity Band Pass Filter

18000 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB18000B1147
Product Name 18000 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 18000 MHz
Bandwidth 4.00E6 kHz
Insertion Loss 1.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2049B621 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2050 MHz
Bandwidth 12000 kHz
View Details
2.6 GHz Cavity Band Pass Filter - AB2600B857 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2600 MHz
Bandwidth 220000 kHz
View Details
5480-5520 MHz Cavity Band Pass Filter - AB5500B853 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5500 MHz
Bandwidth 40000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2085B1126 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 20000 kHz
View Details