Anatech Electronics, Inc. 453 MHz CDMA 450 H-Band, RF-Tx Saw Filter AM453S141

Description
453 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Request a Quote
Description
453 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
453 MHz CDMA 450 H-Band, RF-Tx Saw Filter - AM453S141 - Anatech Electronics, Inc.
Garfield, NJ, United States
453 MHz CDMA 450 H-Band, RF-Tx Saw Filter
AM453S141
453 MHz CDMA 450 H-Band, RF-Tx Saw Filter AM453S141
453 MHz CDMA 450 H-Band, RF-Tx Saw Filter

453 MHz CDMA 450 H-Band, RF-Tx Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM453S141
Product Name 453 MHz CDMA 450 H-Band, RF-Tx Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 454 MHz
Bandwidth 4500 kHz
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2085B642 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2086 MHz
Bandwidth 12000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2097B1129 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2098 MHz
Bandwidth 34000 kHz
View Details
1870-1885 MHz Cavity Band Pass Filter - AB1877B790 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1877 MHz
Bandwidth 15000 kHz
View Details
380-385 MHz Cavity Band Pass Filter - AB382B941 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 382 MHz
Bandwidth 5000 kHz
View Details