Anatech Electronics, Inc.
44.0 MHz IF SAW Filter
AM44S764
Description
44.0 MHz IF SAW Filter
-
Anatech Electronics, Inc.
Request a Quote
Email Supplier
Description
44.0 MHz IF SAW Filter
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
RF Filters and Microwave Filters |
|
Product Number
|
AM44S764 |
|
Product Name
|
44.0 MHz IF SAW Filter |
|
Filter Type
|
Bandpass
|
|
Filter Design
|
Saw Filter
|
|
Fc
|
44 MHz
|
|
Bandwidth
|
5500 kHz
|
Unlock Full Specs
to access all available technical data
Similar Products
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
4675 MHz
Bandwidth
560000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1761 MHz
Bandwidth
103000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
1775 MHz
Bandwidth
175000 kHz
View Details
Anatech Electronics, Inc.
Filter Type
Bandpass
Fc
142 MHz
Bandwidth
3200 kHz
View Details