Anatech Electronics, Inc. 448 MHz Wireless, RF Saw Filter AM448S476

Description
448 MHz Wireless, RF Saw Filter
Request a Quote
Description
448 MHz Wireless, RF Saw Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
448 MHz Wireless, RF Saw Filter - AM448S476 - Anatech Electronics, Inc.
Garfield, NJ, United States
448 MHz Wireless, RF Saw Filter
AM448S476
448 MHz Wireless, RF Saw Filter AM448S476
448 MHz Wireless, RF Saw Filter

448 MHz Wireless, RF Saw Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM448S476
Product Name 448 MHz Wireless, RF Saw Filter
Filter Type Bandpass
Filter Design Saw Filter
Fc 448 MHz
Bandwidth 4000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

1860-1945 MHz Cavity Band Pass Filter - AB1902B859 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1902 MHz
Bandwidth 85000 kHz
View Details
3400 MHz Cavity Band Pass Filter - AB3400B897 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3400 MHz
Bandwidth 103750 kHz
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B689 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 12000 kHz
View Details
3503.5 MHz Cavity Band Pass Filter - AB3503B758 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3504 MHz
Bandwidth 10000 kHz
View Details