Anatech Electronics, Inc. 4425 MHz Ceramic Bandpass Filter AM4425B1742

Description
4425 MHz Ceramic Bandpass Filter
Request a Quote
Description
4425 MHz Ceramic Bandpass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4425 MHz Ceramic Bandpass Filter - AM4425B1742 - Anatech Electronics, Inc.
Garfield, NJ, United States
4425 MHz Ceramic Bandpass Filter
AM4425B1742
4425 MHz Ceramic Bandpass Filter AM4425B1742
4425 MHz Ceramic Bandpass Filter

4425 MHz Ceramic Bandpass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4425B1742
Product Name 4425 MHz Ceramic Bandpass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4425 MHz
Bandwidth 250000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

5570 MHz WiFi Cavity Filter - AB5570B554 - Anatech Electronics, Inc.
Specs
Fc 5570 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
View Details
WiFi Cavity Band Pass Filter - AB2033B1109 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2034 MHz
Bandwidth 34000 kHz
View Details
31.1 GHz Cavity Band Pass Filter - AB31000B1031 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 31100 MHz
Bandwidth 3.40E6 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B638 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 12000 kHz
View Details