Anatech Electronics, Inc. 4400 MHz Ceramic Band Pass Filter AM4400B1653

Description
4400 MHz Ceramic Band Pass Filter
Request a Quote
Description
4400 MHz Ceramic Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4400 MHz Ceramic Band Pass Filter - AM4400B1653 - Anatech Electronics, Inc.
Garfield, NJ, United States
4400 MHz Ceramic Band Pass Filter
AM4400B1653
4400 MHz Ceramic Band Pass Filter AM4400B1653
4400 MHz Ceramic Band Pass Filter

4400 MHz Ceramic Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AM4400B1653
Product Name 4400 MHz Ceramic Band Pass Filter
Filter Type Bandpass
Filter Design Ceramic Filter
Fc 4400 MHz
Bandwidth 400000 kHz
Unlock Full Specs
to access all available technical data

Similar Products

2490.5 MHz Cavity Band Pass Filter - AB2490B725 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2490 MHz
Bandwidth 15000 kHz
View Details
2312.5 MHz Cavity Band Pass Filter - AB2312B1006 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2312 MHz
Bandwidth 19200 kHz
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
View Details